Daemar Inc. TB Series (BSP General-Purpose Plugs) TB 0125

Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet
Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Series (BSP General-Purpose Plugs) - TB 0125 - Daemar Inc.
Lawrenceville, GA, USA
TB Series (BSP General-Purpose Plugs)
TB 0125
TB Series (BSP General-Purpose Plugs) TB 0125
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TB 0125
Product Name TB Series (BSP General-Purpose Plugs)
BSP Thread G 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details