Daemar Inc. TB Series (BSP General-Purpose Plugs) TB 0250

Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet
Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Series (BSP General-Purpose Plugs) - TB 0250 - Daemar Inc.
Lawrenceville, GA, USA
TB Series (BSP General-Purpose Plugs)
TB 0250
TB Series (BSP General-Purpose Plugs) TB 0250
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TB 0250
Product Name TB Series (BSP General-Purpose Plugs)
BSP Thread 1/4" BSP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 9.5 mm
View Details
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details