Daemar Inc. SWP Series, Plugs SWP-275-500-375

Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural
Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SWP Series, Plugs - SWP-275-500-375 - Daemar Inc.
Lawrenceville, GA, USA
SWP Series, Plugs
SWP-275-500-375
SWP Series, Plugs SWP-275-500-375
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SWP-275-500-375
Product Name SWP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
500 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/2" NPT; 0.500 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details