Daemar Inc. TPN Series (Square-Head Plugs) TPN 5

Description
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet
Description
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPN Series (Square-Head Plugs) - TPN 5 - Daemar Inc.
Lawrenceville, GA, USA
TPN Series (Square-Head Plugs)
TPN 5
TPN Series (Square-Head Plugs) TPN 5
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TPN 5
Product Name TPN Series (Square-Head Plugs)
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2116788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M12
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details