Daemar Inc. T Series (Tapered Caps & Plugs) T-4

Description
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings. Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to 149 ºC)). Colour*: Red Applicable Specs: MIL-C-5501/7 (MIL-C-52078), NAS-834
Datasheet
Description
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings. Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to 149 ºC)). Colour*: Red Applicable Specs: MIL-C-5501/7 (MIL-C-52078), NAS-834
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T Series (Tapered Caps & Plugs) - T-4 - Daemar Inc.
Lawrenceville, GA, USA
T Series (Tapered Caps & Plugs)
T-4
T Series (Tapered Caps & Plugs) T-4
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings. Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to 149 ºC)). Colour*: Red Applicable Specs: MIL-C-5501/7 (MIL-C-52078), NAS-834

Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied to fit snugly but are readily removable...whether used for capping or plugging. Especially recommended for use on MIL Std. and SAE-type tube and hydraulic fittings and for threaded external and internal NPT fittings.

Material: Low-Density Polyethylene, (Also available in green FlexTemp, a flexible thermoplastic rubber for extreme temperature applications ranging from -90 ºF to 300 ºF (-68 ºC to 149 ºC)).

Colour*: Red
Applicable Specs: MIL-C-5501/7 (MIL-C-52078), NAS-834

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Caps, Grips, and Closures
Product Number T-4
Product Name T Series (Tapered Caps & Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Chip Plugs - 5PL30002 - Jergens, Inc.
Specs
Shape / Application Round
Features Threaded
Material Brass
View Details
Y Series - Tear Tab Caps for NPT Threads - Y Series - Tear Tab Caps for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
NPT Thread 6" NPT
View Details