Daemar Inc. TPN Series (Square-Head Plugs) TPN 11

Description
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet
Description
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPN Series (Square-Head Plugs) - TPN 11 - Daemar Inc.
Lawrenceville, GA, USA
TPN Series (Square-Head Plugs)
TPN 11
TPN Series (Square-Head Plugs) TPN 11
TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

TPN plugs ar ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil and heat up to 250F, but not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TPN 11
Product Name TPN Series (Square-Head Plugs)
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Low Bleed High Temperatre Septa - 75839 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details