Daemar Inc. TH Series (Hex Socket Plugs) TH 9

Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet
Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series (Hex Socket Plugs) - TH 9 - Daemar Inc.
Lawrenceville, GA, USA
TH Series (Hex Socket Plugs)
TH 9
TH Series (Hex Socket Plugs) TH 9
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TH 9
Product Name TH Series (Hex Socket Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Low Temp Cap Plugs - TPCP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Polyethylene (PE); Polyethylene
View Details