Daemar Inc. UMFP-SH Series, Plugs UMFP-SH-10-18

Description
Multi-Flanged Plugs Purpose Ultrabake™ Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole. How the product is used The plug is applied by being pushed into the hole. The plug is tapered and as it is pushed into the hole the flanges or fins compress and bend to grip the side of the hole. One plug can fit a number of different hole diameters. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Flexible - The fins on the plug are flexible so the plug can fit a range of holes Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Multi-Flanged Plugs Purpose Ultrabake™ Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole. How the product is used The plug is applied by being pushed into the hole. The plug is tapered and as it is pushed into the hole the flanges or fins compress and bend to grip the side of the hole. One plug can fit a number of different hole diameters. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Flexible - The fins on the plug are flexible so the plug can fit a range of holes Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UMFP-SH Series, Plugs - UMFP-SH-10-18 - Daemar Inc.
Lawrenceville, GA, USA
UMFP-SH Series, Plugs
UMFP-SH-10-18
UMFP-SH Series, Plugs UMFP-SH-10-18
Multi-Flanged Plugs Purpose Ultrabake™ Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole. How the product is used The plug is applied by being pushed into the hole. The plug is tapered and as it is pushed into the hole the flanges or fins compress and bend to grip the side of the hole. One plug can fit a number of different hole diameters. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Flexible - The fins on the plug are flexible so the plug can fit a range of holes Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Multi-Flanged Plugs

Purpose
Ultrabake™ Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole.

How the product is used
The plug is applied by being pushed into the hole. The plug is tapered and as it is pushed into the hole the flanges or fins compress and bend to grip the side of the hole. One plug can fit a number of different hole diameters.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered for easy insertion and removal
  • Flexible - The fins on the plug are flexible so the plug can fit a range of holes
  • Handle - The plugs have a handle to ease and speed up insertion and removal
  • Visible - The raised handle makes the plug easier to see on the component
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UMFP-SH-10-18
Product Name UMFP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details