Daemar Inc. TM Series (Metric General-Purpose Plugs) TM 16

Description
The TM series is a metric, general purpose plug designed to protect metric threads from damage and contaminants. The knurled head and screwdriver slot allow for easy installation and removal. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet
Description
The TM series is a metric, general purpose plug designed to protect metric threads from damage and contaminants. The knurled head and screwdriver slot allow for easy installation and removal. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM Series (Metric General-Purpose Plugs) - TM 16 - Daemar Inc.
Lawrenceville, GA, USA
TM Series (Metric General-Purpose Plugs)
TM 16
TM Series (Metric General-Purpose Plugs) TM 16
The TM series is a metric, general purpose plug designed to protect metric threads from damage and contaminants. The knurled head and screwdriver slot allow for easy installation and removal. Material: Linear Low Density Polyethylene Colour: Yellow

The TM series is a metric, general purpose plug designed to protect metric threads from damage and contaminants. The knurled head and screwdriver slot allow for easy installation and removal. Material: Linear Low Density Polyethylene Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TM 16
Product Name TM Series (Metric General-Purpose Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details