The LIA101P is a linear isolation amplifier from Quarktwin Technology Ltd., designed for applications requiring high isolation and precision. It is available in a 16-pin flatpack package and features a bandwidth of at least 40 kHz, making it suitable for various data acquisition and sensor isolation tasks. The device offers 0.01% servo linearity and a peak input/output isolation of 5300 VAC, ensuring reliable performance in demanding environments. The LIA101P operates within a wide power supply range of ±5V to ±18V and has a low supply current of 5 to 10 mA. It is machine insertable and wave solderable, facilitating ease of integration into automated manufacturing processes. The amplifier is UL recognized and CSA certified, indicating compliance with safety standards. Typical applications include isolated 4-20mA converters, medical sensor isolation, and feedback circuits for switching power supplies. The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for a variety of industrial and medical applications.
Isolation IC Data Acquisition 16-SOIC
Isolation IC Data Acquisition 16-SOIC
IC OPAMP ISOL 2CIR 16FLATPACK
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LIA101P-ND | LIA101P | LIA101P |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |