The LIA100P from Quarktwin Technology Ltd. is a linear isolation amplifier designed for various applications, including isolated 4-20mA converters, medical sensor isolation, and data acquisition equipment. It features a compact 16-pin flatpack package and offers a bandwidth of at least 40kHz. The device provides 0.01% servo linearity and has a peak input/output isolation of 5300 VAC. It operates within a wide power supply range of ±18V and has low supply current requirements. The LIA100P is suitable for machine insertion and wave soldering, making it convenient for automated assembly processes. It is UL recognized and CSA certified, ensuring compliance with safety standards. The amplifier's operational temperature range is from -40°C to +85°C, and it can withstand storage temperatures up to +125°C. The device is shipped in anti-static tubes containing 50 pieces, with each tube containing one K3 sorted bin for consistent performance.
Isolation IC Data Acquisition 16-SOIC
Isolation IC Data Acquisition 16-SOIC
IC OPAMP ISOL 2CIR 16FLATPACK
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LIA100P-ND | LIA100P | LIA100P |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |