Reduced flange adaptor with ductile iron GGG45 body and clamping rings, suited for water and gas applications with NBR or EPDM gaskets, featuring stainless steel A4 hardware. Supports angular deflection of up to 8° per socket. Has a flange drilling pattern for 12 bolt holes, rated for water pressure up to 16 bar and gas pressure up to 8 bar. Includes RESICOAT® epoxy powder coating per GSK and EN 14901 standards. Weight is 48.000 kg. Dimensions: flange bore diameter 350 mm, minimum insertion depth 352 mm, flange outer diameter 393 mm, bolt circle diameter 495 mm, bolt size M20, and 12 bolt holes. Designed for pipe sizes 350 mm to 300 mm. Hygiene protection included. For use with pipe materials including plastic, where an insert stiffener is mandatory for certain sizes.
Reduced flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709455684 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |