MULTI/JOINT® 3107 Plus reduced coupling for pipe joints, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, designed for water and gas applications using EPDM gaskets approved for potable water. It accommodates pipes with ID ranges of 450-482 mm and 500-532 mm, supports an angular deflection of up to 8°, and is rated for 16 bar water pressure and 8 bar gas pressure. The unit features A4-grade stainless steel Uni/Fiksers and bolts, and weighs 106.000 kg.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405394 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |