Reduced flange adaptor with ductile iron GGG45 body and RESICOAT epoxy powder coating, suitable for water and gas applications with NBR or EPDM gaskets, rated for up to 16 bar water pressure and 8 bar gas pressure, with a maximum angular deflection of 8° per socket. Features stainless steel A4 (AISI 316) Uni/Fiksers and bolts, and is designed for DN1000 pipe size with 28 bolt holes. Weight is 174.100 kg.
Reduced flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709455695 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |