Georg Fischer Piping Systems Ltd Fittings - Reducers 709405378

Description
Wide range reduced coupling, restraint, Uni/Fiksers
Request a Quote
Description
Wide range reduced coupling, restraint, Uni/Fiksers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MULTI/JOINT® 3107 Plus is a wide-range reduced coupling with restraint, suitable for ductile iron pipes and compatible with water and gas applications using NBR or EPDM gaskets. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, stainless steel A4 Uni/Fiksers, and allows up to 8° angular deflection per socket. This model, identified by code 709 405 378, has a weight of 34.400 kg, supports pipe size ranges 200-225 mm, and is rated for 16 bar water pressure and 8 bar gas pressure with 6xM16/6xM20 bolt configuration.

Datasheet Summary
Powered by GS/AI

The MULTI/JOINT® 3107 Plus is a wide-range reduced coupling with restraint, suitable for ductile iron pipes and compatible with water and gas applications using NBR or EPDM gaskets. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, stainless steel A4 Uni/Fiksers, and allows up to 8° angular deflection per socket. This model, identified by code 709 405 378, has a weight of 34.400 kg, supports pipe size ranges 200-225 mm, and is rated for 16 bar water pressure and 8 bar gas pressure with 6xM16/6xM20 bolt configuration.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 709405378 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
709405378
Fittings - Reducers 709405378
Wide range reduced coupling, restraint, Uni/Fiksers

Wide range reduced coupling, restraint, Uni/Fiksers

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709405378
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400134 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Adapters-transitions - 169280007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193132402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details