90° PVC bend fitting for metric and British Standard (BS) piping, with a nominal size of 2 inches, rated for 16 bar pressure, and a weight of 0.556 kg. The fitting has an outer diameter of 126 mm, a length of 163 mm, and a bore size of 76 mm. It conforms to BS 15 standard.
Bend 90° PVC metric/ british standard (BS)
George fischer 90deg PVC-U bend,2in
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721001111 | 2122607 |
| Product Name | Fittings - Bends-Elbows | Plastic Pipe Fittings |
| Fitting Type | Elbow Fitting | Elbow Fitting |