Tee 90° reducing fitting in PVC-U for metric and BS pipe systems, with a 200 mm nominal pipe size on the main run and 110 mm on the branch, rated for 10 bar pressure. The fitting has a weight of 8.782 kg, overall length of 232 mm, and length between ends of 213 mm. The tee connects pipes with external diameters of 200 mm and 110 mm in a 90° configuration. The part is identified by size code 153 in the series.
Tee 90° reducing PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721200153 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |