MULTI/JOINT® 3107 Plus reduced coupling for pipe joints, with EPDM gasket and A4 stainless steel (AISI 316) Uni/Fiksers and fasteners, suitable for water applications up to 10 bar and gas up to 5 bar. Body and clamping rings are ductile iron GGG45 with RESICOAT® epoxy powder coating. Designed for DN400 to DN450 pipes, with minimum insertion depth of 392 mm on side 1 and 450 mm on side 3, and a maximum angular deflection of 8°. Weight is 15.500 kg. Compatible with pipe materials including plastic when used with mandatory insert stiffeners for DN400 and DN450 sizes.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405338 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |