The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, designed for use with water and gas in pipe systems. It features an EPDM gasket rated for 0°C to +50°C and supports an angular deflection of up to 8° per socket. The fitting uses stainless steel A4 (AISI 316) Uni/Fiksers and A2 or A4 bolts, nuts, and washers. For DN250, it has a maximum operating pressure of 16 bar for water and 8 bar for gas, with an M20 bolt size and a minimum insertion depth of 130 mm. The part is suitable for all pipe materials and includes hygiene protection for DN50 to DN1025.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385643 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |