Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 721101113

Description
Elbow 90° PVC-U metric / british standard (BS)
Request a Quote
Description
Elbow 90° PVC-U metric / british standard (BS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-U fitting for metric and British standard (BS) piping, with a nominal size of 90 mm and a pressure rating of 16 bar. The fitting has a weight of 0.576 kg, an outer diameter of 105 mm, a length of 97 mm, and a wall thickness of 46 mm. It conforms to British standard 15 for sizing.

Datasheet Summary
Powered by GS/AI

Elbow 90° PVC-U fitting for metric and British standard (BS) piping, with a nominal size of 90 mm and a pressure rating of 16 bar. The fitting has a weight of 0.576 kg, an outer diameter of 105 mm, a length of 97 mm, and a wall thickness of 46 mm. It conforms to British standard 15 for sizing.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 721101113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
721101113
Fittings - Bends-Elbows 721101113
Elbow 90° PVC-U metric / british standard (BS)

Elbow 90° PVC-U metric / british standard (BS)

Supplier's Site Datasheet
Plastic Pipe Fittings - 2653139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2653139
Plastic Pipe Fittings 2653139
George fischer 90deg PVC-U elbow,3in

George fischer 90deg PVC-U elbow,3in

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721101113 2653139
Product Name Fittings - Bends-Elbows Plastic Pipe Fittings
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193132513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400104 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details