The MULTI/JOINT® 3100 Plus is a wide-range, reduced-coupling, non-restrained mechanical joint fitting for ductile iron pipes, suitable for water and gas applications with EPDM gaskets for potable water. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, an EPDM gasket compliant with EN 681-1 (0°C to +50°C), and A4 quality stainless steel (AISI 316) bolts, nuts, and washers. The fitting supports an angular deflection of up to 8° per socket and is rated for 16 bar water pressure and 8 bar gas pressure. It has a weight of 86.400 kg and dimensions ID min. side 1: 135 mm, ID min. side 3: 160 mm, with 10xM20/10xM20 bolt arrangement.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401092 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |