Tee 90° reducing fitting in PVC-U with nominal bore sizes of 50 mm and 25 mm, rated for 16 bar pressure, and a weight of 0.183 kg. The fittings conform to metric and BS standards, with an overall length of 47 mm and a center-to-end dimension of 47 mm. The product is designed for pressure applications in plumbing systems.
Tee 90° reducing PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721200010 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |