MULTI/JOINT® 3100 Plus flexible joint for ductile iron pipe, suitable for water and gas, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It features an EPDM gasket, A4 stainless steel (AISI 316) fasteners, and accommodates up to 8° angular deflection. The unit supports pipe diameters from DN450 to DN500, with a maximum operating pressure of 25 bar for water and 8 bar for gas. It weighs 61.8 kg and uses 8xM20/10xM20 bolt configuration. Installation requires an insert stiffener for plastic pipes.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401288 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |