MULTI/JOINT® 3107 Plus reduced coupling for ductile iron pipes, with a body and clamping ring of EN-GJS-450-10, RESICOAT® epoxy powder coating, and stainless steel A4 Uni/Fiksers. Suitable for water and gas applications with NBR or EPDM gaskets, it supports angular deflection up to 8°. This variant, for pipe sizes 200-225 mm, has a minimum insertion depth of 415 mm on side 1 and 110 mm on side 3, with six M16 and six M20 bolts, rated for 16 bar water and 8 bar gas. Weight is 34.4 kg.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405281 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |