The MULTI/JOINT® 3100 Plus coupling is a wide-range, reduced-coupling, non-restraint fitting designed for joining pipes of various materials, including ductile iron, with NBR or EPDM gaskets compatible with water and gas applications. It features a ductile iron GGG45 body with RESICOAT™ epoxy powder coating, stainless steel A4 (AISI 316) bolts, nuts, and washers, and supports angular deflection up to 8°. The part 709401397 corresponds to the EPDM/A4 configuration with a weight of 130.5 kg, suitable for pipe sizes up to 450 mm, and rated for a maximum operating pressure of 25 bar for water and 8 bar for gas. Installation requires an insert stiffener for plastic pipes where mandated.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401397 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |