Reduced flange adaptor with restraint for DN1000 pipes, suitable for water applications only, featuring a ductile iron GGG45 body with RESICOAT® epoxy powder coating, and EPDM gasket rated for 0°C to +50°C. The adaptor accepts stainless steel A4 (AISI 316) Uni/Fiksers and bolts, nuts, and washers. It supports an angular deflection of up to 8° per socket and is rated for a maximum operating pressure of 10 bar water. The part weighs 174.1 kg and has 20 bolt holes on a flange with a bolt circle of 1175 mm and bolt size M20. Flange is designed for Range 1, Drilling pattern 3.
Reduced flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709455295 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |