ELGEF Plus Transition adapter for pipe sizes 20 to 63 mm, SDR11, with male thread R, rated for 16 bar water pressure and 10 bar gas pressure, compatible only with ELGEF Plus couplers and fittings; made of brass, with a length of 75 mm and a weight of 0.133 kg.
d20-63mm / SDR11 / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 720920706 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |