MULTI/JOINT® 3100 Plus wide range, reduced coupling, non-restraint fitting for pipe joints in water and gas systems, with ductile iron GGG45 body and RESICOAT® epoxy powder coating, selecting EPDM gasket and A4 stainless steel (AISI 316) fasteners in the EPDM/A4 variant. Supports flexible angular deflection up to 8° at installation, with rated pressure of 25 bar for water and 8 bar for gas. Weighs 85.2 kg, compatible with pipe sizes ranging from DN350 to DN400 according to the insertion depth tables.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401693 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |