MULTI/JOINT® 3107 Plus reduced coupling for pipe diameters 65-80 mm, with NBR gasket and AISI 304 bolts, nuts, and washers; ductile iron GGG45 body with RESICOAT® epoxy coating; compatible with water and gas applications; supports up to 16 bar water pressure and 8 bar gas pressure; angular deflection of up to 8° per socket; weight 6.700 kg.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405620 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |