ELGEF Plus transition adapter for pipe sizes 20 to 63 mm with SDR11 and male thread R, rated for 10 bar gas and 16 bar water, designed exclusively for use with ELGEF Plus couplers and fittings. The part is manufactured in brass, with a maximum length of 86 mm and a width of 39 mm. The weight is 0.405 kg. The part number 720920709 corresponds to a 40 mm nominal bore with 1 1/4 inch R thread and DN 32.
d20-63mm / SDR11 / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 720920709 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |