Tee 90° reducing fitting in PVC-U for metric and BS piping, with nominal bore sizes of 125 mm and 50 mm, rated for 16 bar pressure. The part has a weight of 1.970 kg, overall length L of 151 mm, length L1 of 133 mm, and external diameter D of 64 mm. The fitting is designed for system connections where a 125 mm main line reduces to a 50 mm branch.
Tee 90° reducing PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721200139 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |