ELGEF Plus transition adapter for pipe diameters from 20 to 63 mm with SDR11 and male thread R, rated for 16 bar water pressure and 10 bar gas pressure, designed exclusively for use with ELGEF Plus couplers and fittings. The part is made of brass and has a maximum length of 86 mm and a weight of 0.454 kg. This specific part corresponds to the 40 mm diameter variant with 1 1/2 inch R thread.
d20-63mm / SDR11 / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 720920729 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |