The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, designed for use with various pipe materials in water and gas systems. It features an EPDM gasket rated for 0°C to +50°C, stainless steel A2 or A4 fasteners, and supports an angular deflection of up to 8° per socket. For DN150 with Rp 1½ thread, the minimum insertion depth is 169 mm, the end-to-end dimension is 312 mm, and it is rated for 16 bar water pressure and 8 bar gas pressure. The fitting weighs 10.7 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385632 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |