The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting for ductile iron pipes, compatible with NBR or EPDM gaskets and suitable for water and gas applications. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, stainless steel A2 or A4 fasteners, and an angular deflection capability of up to 8° per joint. The part is rated for a maximum operating pressure of 16 bar for water and 8 bar for gas, with a minimum insertion depth of 130 mm and a gasket sealing range of 267-310 mm for DN250 pipes. Hygiene protection is included for sizes DN50-DN1025.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385641 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |