Reduced flange adaptor with restraint for joining pipes of different diameters, suitable for water and gas applications with ductile iron GGG45 body and RESICOAT® epoxy powder coating. The part uses an NBR gasket with A2 stainless steel bolts and has a maximum angular deflection of 8° per socket. It supports water pressure up to 16 bar and gas pressure up to 5 bar for DN400, with 12 bolt holes on a flange. Weight is 48.000 kg. All variants share the same material and coating specifications.
Reduced flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709455384 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |