Tee 90° reducing fitting in PVC-U for metric and BS piping, with nominal bore sizes and pressure rating consistent with the series. The part number 721200165 corresponds to a 140 mm x 50 mm x 16 bar reducing tee, with an overall length of 148 mm and a weight of 3.235 kg. The fitting features a 5-inch nominal size designation and is designed for use in pressure applications up to 16 bar.
Tee 90° reducing PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721200165 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |