The MULTI/JOINT® 3100 Plus joint is a wide-range, reduced-coupling, non-restrained fitting for ductile iron pipes, suitable for water and gas applications with EPDM gaskets for potable water. It has a GGG45 ductile iron body with RESICOAT® epoxy powder coating, stainless steel A4 (AISI 316) bolts, nuts, and washers, and an angular deflection capability of up to 8°. The part number 709401089 corresponds to a joint with a weight of 68.8 kg, accommodating pipe sizes between 425 mm and 475 mm on one side and 481 mm to 513 mm on the other, with a minimum insertion depth of 160 mm on both sides, 12xM20 bolts, and a maximum operating pressure of 16 bar for water and 8 bar for gas.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401089 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |