The part is a T90° equal PVC-U/PE100 fitting for cementing, with a 40 mm pipe outer diameter and 75 mm socket diameter, rated for 16 bar pressure and SDR 13.6. It has a length of 225 mm and weighs 1.884 kg. The fitting uses the Tangit connection code 721 204 109.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721204109 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Connection Type | Cementing |