Reduced flange adaptor with Uni/Fiksers, suitable for water and gas applications, featuring a ductile iron GGG45 body and RESICOAT epoxy powder coating. It uses an EPDM gasket with a temperature range of 0°C to +50°C and includes stainless steel A4 quality (AISI 316) fasteners. The part supports DN350 to DN1025 pipe sizes for water only, with a maximum angular deflection of 8°, PN10/PN16 pressure rating, and a weight of 12.800 kg. It has eight bolt holes and a piping bore of 312 mm at an insertion depth of 110 mm.
Reduced flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709455336 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |