MULTI/JOINT® 3107 Plus reduced coupling for pipe connections, with a body and clamping ring of ductile iron GGG45, RESICOAT® epoxy powder coating, and an EPDM gasket compliant with EN 681-1. The coupling accommodates pipe sizes from 100 mm to 150 mm, supports a maximum angular deflection of 8°, and is rated for 16 bar water pressure and 8 bar gas pressure. It features stainless steel A4 (AISI 316) Uni/Fiksers and A2 (AISI 304) or A4 (AISI 316) fasteners. The product weighs 14.300 kg and is suitable for water and gas applications, with hygiene protection for DN50-DN1025. Installation on plastic pipes requires a compatible insert stiffener.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405336 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |