Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 721000109

Description
Bend 90° PVC metric/ british standard (BS)
Request a Quote
Description
Bend 90° PVC metric/ british standard (BS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

90° PVC bend fitting for metric and British Standard pipe sizes, with a nominal size of 40 mm (1.5 inch) and a pressure rating of 16 bar. The fitting has an outer diameter of 80 mm, a length of 106 mm, and weighs 0.121 kg. It is part of the 721 000 series and conforms to metric/BS standards.

Datasheet Summary
Powered by GS/AI

90° PVC bend fitting for metric and British Standard pipe sizes, with a nominal size of 40 mm (1.5 inch) and a pressure rating of 16 bar. The fitting has an outer diameter of 80 mm, a length of 106 mm, and weighs 0.121 kg. It is part of the 721 000 series and conforms to metric/BS standards.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 721000109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
721000109
Fittings - Bends-Elbows 721000109
Bend 90° PVC metric/ british standard (BS)

Bend 90° PVC metric/ british standard (BS)

Supplier's Site Datasheet
Plastic Pipe Fittings - 2790519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2790519
Plastic Pipe Fittings 2790519
George fischer 90deg PVC-U bend,40mm

George fischer 90deg PVC-U bend,40mm

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721000109 2790519
Product Name Fittings - Bends-Elbows Plastic Pipe Fittings
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Unions - 161058350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details