The MULTI/JOINT® 3100 Plus fitting is a wide-range, reduced-coupling, non-restraint joint suitable for ductile iron pipes and various pipe materials, with a body and clamping ring conforming to EN-GJS-450-10 and coated with RESICOAT® epoxy powder per GSK and EN 14901. It includes an NBR gasket rated for -5°C to +50°C and A2 stainless steel (AISI 304) fasteners. The joint accommodates an angular deflection of up to 8° and supports a maximum operating pressure of 25 bar for water and 8 bar for gas. Its dimensions are 223 mm minimum and 267 mm maximum for the overall length, with insertion depths of 84 mm on both sides and a bolt pattern of 3xM12/3xM12. The assembly weighs 6.700 kg.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401220 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |