Georg Fischer Piping Systems Ltd Fittings - Reducers 709401686

Description
Wide range, reduced coupling, non restraint
Request a Quote
Description
Wide range, reduced coupling, non restraint
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MULTI/JOINT® 3100 Plus coupling, part number 709401686, is a wide-range, reduced-coupling, non-restrained fitting for ductile iron pipes, suitable for water and gas applications with EPDM gaskets for potable water. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, A4 stainless steel (AISI 316) bolts, nuts, and washers, and accommodates an angular deflection of up to 8°. The coupling has a minimum insertion depth of 481 mm on one side and 513 mm on the other, with a nominal pressure rating of 25 bar for water and 8 bar for gas. It weighs 50.2 kg and is certified for hygiene protection in sizes DN50-DN1025.

Datasheet Summary
Powered by GS/AI

The MULTI/JOINT® 3100 Plus coupling, part number 709401686, is a wide-range, reduced-coupling, non-restrained fitting for ductile iron pipes, suitable for water and gas applications with EPDM gaskets for potable water. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, A4 stainless steel (AISI 316) bolts, nuts, and washers, and accommodates an angular deflection of up to 8°. The coupling has a minimum insertion depth of 481 mm on one side and 513 mm on the other, with a nominal pressure rating of 25 bar for water and 8 bar for gas. It weighs 50.2 kg and is certified for hygiene protection in sizes DN50-DN1025.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 709401686 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
709401686
Fittings - Reducers 709401686
Wide range, reduced coupling, non restraint

Wide range, reduced coupling, non restraint

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709401686
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161058347 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details
Fittings - Adapters-transitions - 158400099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details