The MULTI/JOINT® 3100 Plus is a wide-range, reduced-coupling, non-restraint fitting suitable for ductile iron, plastic, water, and gas pipelines, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It features an EPDM gasket compatible with potable water, stainless steel A4 (AISI 316) fasteners, and an angular deflection of up to 8° per socket. The part is rated for 25 bar water pressure and 8 bar gas pressure, with a minimum insertion depth of 110 mm on both sides, and weighs 22.000 kg. The fitting accommodates pipe sizes from 80 mm to 100 mm and uses a 3xM12/3xM16 bolt configuration.
Wide range, reduced coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709401048 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |