The MULTI/JOINT® 3107 Plus reduced coupling, model 709405392, is a restraint fitting for joining pipes of differing diameters, suitable for water and gas applications with DN400 to DN450 sizes. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, an EPDM gasket compliant with EN 681-1, and A4 stainless steel components. The coupling supports an angular deflection of up to 8°, operates within 0°C to +50°C, and is rated for 16 bar water pressure and 8 bar gas pressure. It has a minimum insertion depth of 433 mm on side 1 and 450 mm on side 3, with eight M20 bolts on each end. The assembly weighs 86.8 kg.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405392 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |