The MULTI/JOINT® 3107 Plus is a wide-range reduced coupling with restraint, designed for use with various pipe materials in water and gas applications. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, NBR or EPDM gaskets, and stainless steel A4 Uni/Fiksers. The part supports angular deflection up to 8° and is rated for water pressure up to 16 bar and gas pressure up to 8 bar for sizes up to DN450, with reduced ratings of 10 bar water and 5 bar gas for larger sizes. The specific variant 709405691 corresponds to a size range of 350-400 mm, weighing 322.000 kg, with an insertion depth of 160 mm per side, 10xM20/10xM20 fasteners, and a minimum insertion depth of 160 mm. The part is suitable for water applications only at DN625 and above.
Wide range reduced coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709405691 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |