The 721204115 is a T90° equal PVC-U/PE100 fitting for cementing, with a pipe outer diameter of 125 mm and a nominal pressure rating of 16 bar at SDR 13.6. It has a length of 415 mm and weighs 16.400 kg. The fitting is part of a series designed for use with PVC-U and PE100 pipes, with matching socket dimensions and connection specifications listed for cementing applications.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721204115 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Connection Type | Cementing |