ITW Dynatec ITW Dynatec DynaFlex™ 103322 Hot Melt Hose 0.406 in, 24 ft 103322

Description
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 24 ft.
Request a Quote
Description
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 24 ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose 0.406 in, 24 ft - 103322 - Ellsworth Adhesives
Germantown, WI, USA
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose 0.406 in, 24 ft
103322
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose 0.406 in, 24 ft 103322
ITW Dynatec DynaFlex™ 103322 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 24 ft.

ITW Dynatec DynaFlex™ 103322 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 24 ft.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Hose
Product Number 103322
Product Name ITW Dynatec DynaFlex™ 103322 Hot Melt Hose 0.406 in, 24 ft
Application Other  ; Hot Melt Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900611 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.100 inch (27.94 mm)
View Details
Air Hoses - 1216280 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details