Fisnar Fisnar 5801386 Hose Assembly 10 ft 5801386

Description
Fisnar 5801386 Hose Assembly is used with pneumatic adhesive dispensers. Supplied fitted with male/female 0.25 in NPT threaded fittings plus additional male to female and female to male conversion fittings. 10 ft (3 m) long.
Request a Quote
Description
Fisnar 5801386 Hose Assembly is used with pneumatic adhesive dispensers. Supplied fitted with male/female 0.25 in NPT threaded fittings plus additional male to female and female to male conversion fittings. 10 ft (3 m) long.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 5801386 Hose Assembly 10 ft - 5801386 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 5801386 Hose Assembly 10 ft
5801386
Fisnar 5801386 Hose Assembly 10 ft 5801386
Fisnar 5801386 Hose Assembly is used with pneumatic adhesive dispensers. Supplied fitted with male/female 0.25 in NPT threaded fittings plus additional male to female and female to male conversion fittings. 10 ft (3 m) long.

Fisnar 5801386 Hose Assembly is used with pneumatic adhesive dispensers. Supplied fitted with male/female 0.25 in NPT threaded fittings plus additional male to female and female to male conversion fittings. 10 ft (3 m) long.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Hose
Product Number 5801386
Product Name Fisnar 5801386 Hose Assembly 10 ft
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R19-06 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R190601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.394 inch (10 mm)
O.D. 0.669 inch (17 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details