ITW Dynatec ITW Dynatec DynaFlex™ 105241 Hot Melt Hose 0.625 in, 24 ft 105241

Description
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 965 Nominal Wattage at 240 V (AC), 882 Nominal Wattage at 230 V (AC). 0.625 in, 24 ft.
Request a Quote
Description
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 965 Nominal Wattage at 240 V (AC), 882 Nominal Wattage at 230 V (AC). 0.625 in, 24 ft.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose 0.625 in, 24 ft - 105241 - Ellsworth Adhesives
Germantown, WI, USA
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose 0.625 in, 24 ft
105241
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose 0.625 in, 24 ft 105241
ITW Dynatec DynaFlex™ 105241 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 965 Nominal Wattage at 240 V (AC), 882 Nominal Wattage at 230 V (AC). 0.625 in, 24 ft.

ITW Dynatec DynaFlex™ 105241 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 965 Nominal Wattage at 240 V (AC), 882 Nominal Wattage at 230 V (AC). 0.625 in, 24 ft.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Hose
Product Number 105241
Product Name ITW Dynatec DynaFlex™ 105241 Hot Melt Hose 0.625 in, 24 ft
Application Other  ; Hot Melt Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1467730 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 284 F (140 C)
View Details